EN
  • EN
  • DE

IBM25PPC750CXEJP2012T

Part No IBM25PPC750CXEJP2012T
Manufacturer IBM
Catalog OEM Parts (F - I)
Description MPU 750CXe RISC 32-Bit 0.18um 400MHz 1.8V/2.5V 256-Pin BGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999543-IBM25PPC750CXEJP2012T
Categories OEM Parts(F-I)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750CXEJP2012T CAD Model

Description

The IBM25PPC750CXEJP2012T is a PowerPC 750CXe embedded processor manufactured by IBM. This processor is designed for applications requiring moderate performance and low power consumption. It is part of the PowerPC family, known for its use in embedded systems, networking equipment, and consumer electronics.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for control plane processing.
  • Industrial Control Systems: Embedded controller for automation and robotics.
  • Medical Imaging Devices: Processing unit in medical imaging equipment such as ultrasound and MRI machines.
  • Aerospace Systems: Flight control computers and avionics systems.
  • Military Applications: Communication equipment and embedded systems in defense applications.

Features

  • PowerPC 750CXe Core: Based on the PowerPC architecture, offering a balance of performance and power efficiency.
  • Integrated L2 Cache: Includes an integrated Level 2 (L2) cache for improved performance.
  • Clock Speed: Operates at a specific clock frequency, likely in the range of hundreds of MHz (actual frequency requires the datasheet).
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Memory Interface: Supports various memory types (SDRAM, DDR) for flexible memory configurations.
  • Integrated I/O: Includes various I/O interfaces such as Ethernet, UART, and PCI.

Benefits

  • High Performance: Provides sufficient processing power for a variety of embedded applications.
  • Low Power Consumption: Enables longer battery life in portable devices and reduces overall system power consumption.
  • Easy Integration: Integrated peripherals simplify system design and reduce the need for external components.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Wide Availability: Part of the PowerPC family, which has a long history and a wide range of development tools.

Technical Details

The IBM25PPC750CXEJP2012T typically operates at a core voltage of 1.8V or lower to minimize power consumption. The integrated L2 cache size is likely 256KB or 512KB. The memory interface supports a 64-bit or 128-bit data bus. The processor includes a floating-point unit (FPU) for efficient processing of floating-point data. The operating temperature range is typically from -40°C to +85°C. Detailed specifications, including clock speed, cache size, and I/O configurations, can be found in the IBM PowerPC 750CXe datasheet. The part number suggests a specific fabrication date (2012T), which might indicate a specific revision or manufacturing process.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess