EN
  • EN
  • DE

IBM25PPC750FL-GR1023T

Part No IBM25PPC750FL-GR1023T
Manufacturer IBM
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021835-IBM25PPC750FL-GR1023T
Categories OEM Parts(F-I)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750FL-GR1023T CAD Model

Description

The IBM25PPC750FL-GR1023T is a PowerPC 750FL embedded processor from IBM. This processor is designed for applications requiring high performance and low power consumption. It is a 32-bit processor with a clock speed tailored for embedded systems.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Industrial control systems: Automation and process control applications.
  • Telecommunications equipment: Wireless base stations, telephony systems.
  • Printers and imaging devices: High-performance printers and multi-function peripherals.
  • Aerospace and defense systems: Avionics, radar systems, and other critical applications.

Features

  • PowerPC 750FL core: Offers a balance of performance and power efficiency.
  • 32-bit architecture: Suitable for a wide range of embedded applications.
  • Integrated L1 cache: Improves performance by reducing memory access latency.
  • Low power consumption: Enables energy-efficient designs.
  • High clock speed: Delivers robust processing power.

Benefits

  • High performance: Enables complex computations and real-time processing.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Reliability: Ensures stable operation in demanding environments.
  • Reduced system cost: Integration of key features lowers overall system BOM.
  • Simplified system design: Streamlines hardware and software development.

Additional Details

The PowerPC 750FL core is known for its efficient execution of instructions and its ability to handle complex tasks. The integrated L1 cache further enhances performance by providing fast access to frequently used data. The processor is designed to operate in a variety of temperature ranges, making it suitable for industrial and automotive applications. Its low power consumption makes it a suitable solution for battery-operated devices and energy-conscious systems.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess