EN
  • EN
  • DE

IBM25PPC750CXEJP0323T

Part No IBM25PPC750CXEJP0323T
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010862-IBM25PPC750CXEJP0323T
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750CXEJP0323T CAD Model

Description

The IBM25PPC750CXEJP0323T is a PowerPC 750CXe embedded processor, now supplied by Rochester Electronics. As a continuation product, Rochester ensures its availability to support long-lifecycle applications. This processor is widely utilized in networking equipment, industrial control systems, and communication infrastructure. It offers a balance of performance and power efficiency, making it suitable for various embedded computing tasks.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Communication infrastructure
  • Aerospace and defense systems
  • Medical devices
  • Printing and imaging solutions

Features

  • PowerPC 750CXe core
  • Integrated L2 cache
  • High clock speeds
  • Low power consumption
  • 32-bit architecture
  • Flexible bus interface
  • Advanced power management features

Benefits

  • Sustained Availability: Rochester Electronics ensures continued availability of this processor, mitigating obsolescence risks for long-term projects.
  • Proven Performance: The PowerPC 750CXe core offers a balance of performance and power efficiency for embedded applications.
  • Reduced System Cost: Integrated L2 cache reduces the need for external memory, lowering the BOM cost.
  • Extended Product Lifecycles: Availability from Rochester Electronics enables longer product lifecycles for applications that rely on this processor.
  • Simplified Design: The flexible bus interface simplifies system integration and reduces development time.

Technical Specifications

The IBM25PPC750CXEJP0323T operates at clock speeds up to several hundred MHz (specific speed depends on the exact revision). It features an integrated L2 cache of 256KB. It uses a 32-bit data bus and is typically packaged in a BGA (Ball Grid Array) package. Power consumption varies based on operating frequency and load. Detailed specifications regarding voltage requirements, thermal characteristics, and bus interface details are available in the original IBM/Freescale documentation (consult Rochester Electronics for access if needed).

The IBM25PPC750CXEJP0323T, supplied by Rochester Electronics, provides a reliable and long-term solution for embedded applications requiring a PowerPC 750CXe processor. Its proven performance and continued availability make it a suitable choice for various industrial, networking, and communication systems.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess