The TMPC0412HP-2R2M-Z01 is a power inductor manufactured by TA-I Technology Co., Ltd. This inductor is designed for surface mount applications and is commonly used in power supplies, DC-DC converters, and other electronic circuits requiring efficient power management.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- EMI filtering
- Mobile devices
- LED lighting
Features
- High current handling capability
- Low DC resistance (DCR)
- Surface mount design (SMD)
- Compact size
- Magnetically shielded construction to minimize EMI
- Operating temperature range: -40°C to +125°C
Benefits
- Improved efficiency in power conversion due to low DCR
- Reduced electromagnetic interference (EMI)
- Space-saving design suitable for high-density PCBs
- Stable performance over a wide temperature range
- Reliable operation in demanding environments
- Easy to integrate into automated assembly processes
Additional Details
The TMPC0412HP-2R2M-Z01 features a 2.2 μH inductance value with a tolerance of ±20%. It has a saturation current (Isat) of approximately 3.0 A and a rated current of 2.5 A. The DC resistance (DCR) is typically around 50 mΩ. The inductor is constructed with a ferrite core and shielded to minimize electromagnetic interference. Its compact 0412 (4.0 mm x 4.0 mm x 1.2 mm) footprint makes it ideal for space-constrained applications. The part is RoHS compliant, ensuring it meets environmental standards for lead-free manufacturing.