The XC2S200E4PQG208C is a Spartan-IIE series Field Programmable Gate Array (FPGA) from Xilinx. These FPGAs are designed for cost-sensitive applications while delivering high performance and flexibility. The Spartan-IIE family offers a wide range of features, including on-chip RAM, clock management, and I/O options, making it suitable for various digital logic designs.
Applications
- Consumer electronics
- Industrial control systems
- Networking equipment
- Data processing
- Embedded systems
Features
- 200,000 System Gates
- Versatile clock management circuitry
- Select-RAM memory architecture
- Fully PCI compliant
- 208-pin PQFP package
- Advanced process technology
Benefits
- Provides a programmable platform for implementing custom logic functions
- Enables rapid prototyping and design iteration
- Offers flexibility to adapt to changing requirements
- Reduces time-to-market
- Optimized for cost-sensitive applications
Technical Specifications
The XC2S200E4PQG208C operates at a voltage of 1.8V with a 3.3V I/O interface. The device features distributed RAM, block RAM, and dedicated multipliers. It supports various I/O standards, including LVTTL, LVCMOS, and PCI. The operating temperature range is 0°C to +85°C. The 208-pin PQFP package allows for easy integration into standard PCBs. Xilinx utilizes advanced manufacturing processes to ensure high reliability and performance of its FPGAs.
This FPGA provides a configurable and versatile solution for implementing complex digital circuits. Its cost-effectiveness and feature set make it suitable for a wide range of applications, from consumer electronics to industrial control.