EN
  • EN
  • DE
  • IT

IP173-LF

Part No IP173-LF
Manufacturer IC Plus
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case QFN
Manufacturer IC Plus
Win Source Part Number 753669-IP173-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP173-LF CAD Model

Description

The IP173-LF is a 3-port 10/100 Mbps Fast Ethernet switch controller manufactured by IC Plus Corp. It's a highly integrated chip designed for use in small network devices, enabling the creation of simple Ethernet switches. This controller simplifies network connectivity by allowing multiple devices to share a single network connection.

Applications:

  • SOHO Routers: Used in small office/home office routers to provide multiple Ethernet ports.
  • Ethernet Switches: Employed in standalone Ethernet switches for network expansion.
  • Embedded Networking Devices: Integrated into devices requiring Ethernet connectivity, such as IP cameras and network printers.
  • Network Interface Cards (NICs): Can be used in NICs to provide multiple Ethernet ports.
  • Media Converters: Used in media converters to bridge different network media types.

Features:

  • 3-Port Switch: Provides three 10/100 Mbps Ethernet ports.
  • Auto-Negotiation: Automatically detects and configures the connection speed and duplex mode.
  • Auto MDI/MDI-X: Automatically detects and corrects cable polarity, eliminating the need for crossover cables.
  • Store-and-Forward Architecture: Stores incoming packets before forwarding them, reducing network congestion.
  • Non-Blocking Architecture: Ensures that all ports can operate at full speed simultaneously.
  • Integrated MAC Address Table: Stores MAC addresses for efficient packet forwarding.

Benefits:

  • Simplified Network Connectivity: Allows multiple devices to share a single network connection.
  • Easy Integration: Designed for simple integration into network devices.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Improved Network Performance: Store-and-forward architecture and non-blocking design enhance network efficiency.
  • Automatic Configuration: Auto-negotiation and auto MDI/MDI-X simplify network setup and maintenance.

The IP173-LF typically interfaces with the Ethernet PHYs (physical layer transceivers) through a standard interface, such as MII or RMII. It requires a power supply and some external components for proper operation. The specific features and capabilities of the chip can vary depending on the configuration and application.

Typical Specifications:

  • Number of Ports: 3.
  • Data Rate: 10/100 Mbps.
  • Standards: IEEE 802.3, IEEE 802.3u.
  • Interface to PHY: MII/RMII.
  • Operating Voltage: 3.3V (typical).
  • Operating Temperature Range: 0°C to +70°C (typical).

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess