EN
  • EN
  • DE

PEEL173P-30

Part No PEEL173P-30
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272589-PEEL173P-30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL173P-30 CAD Model

Description

The PEEL173P-30 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It offers a flexible and cost-effective solution for implementing a wide variety of custom logic functions. This device provides an alternative to traditional TTL logic, allowing designers to integrate multiple logic gates into a single chip, thus reducing board space, component count, and power consumption. The '-30' likely indicates a propagation delay of 30ns.

Applications

  • Address decoding: Used in memory systems to select specific memory locations.
  • Peripheral control: Employed in interfacing microprocessors with peripheral devices like sensors, actuators, and displays.
  • State machines: Implemented for controlling sequential logic operations in digital systems.
  • Glue logic: Acts as an interface between different digital components with incompatible signal levels or timing requirements.
  • Timing control: Used in generating and managing timing signals for various digital circuits.

Features

  • Electrically Erasable: Allows for easy reprogramming and design changes.
  • Programmable Logic: Offers a flexible architecture for implementing various logic functions.
  • Low Power Consumption: Reduces overall system power requirements.
  • High Speed: Operates at speeds suitable for a wide range of applications (30ns propagation delay in this instance).
  • TTL Compatible Inputs/Outputs: Enables seamless integration with other TTL devices.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single chip.
  • Simplified Design: Simplifies circuit design and reduces the number of components.
  • Improved Reliability: Reduces the number of interconnections, leading to improved reliability.
  • Lower Power Consumption: Minimizes power consumption compared to discrete logic implementations.
  • Faster Time to Market: Allows for quick prototyping and design changes.

The PEEL173P-30 is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy insertion into circuit boards. It is programmed using a standard PROM programmer. This device is well-suited for applications requiring moderate speed and flexibility in a cost-effective package.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1321 $117.2655
84+ $2.0651 $173.4684
116+ $1.9993 $231.9188
150+ $1.9323 $289.8450
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess