EN
  • EN
  • DE

PEEL18CV8J

Part No PEEL18CV8J
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272591-PEEL18CV8J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8J CAD Model

Description

The PEEL18CV8J is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device offers a versatile and efficient solution for implementing custom logic functions, replacing traditional TTL logic gates with a single programmable chip. The '18CV8' designation signifies a specific architecture within the PEEL family, indicating the number of inputs and outputs, and the type of output macrocells.

Applications

  • Address Decoders: Crucial for memory systems, enabling the selection of specific memory locations.
  • Peripheral Controllers: Facilitates the interface between microprocessors and external peripherals like sensors, displays, and actuators.
  • State Machine Implementation: Enables the creation of state machines for controlling sequential logic operations within digital systems.
  • Glue Logic Applications: Bridges the gap between digital components with differing signal levels or timing requirements.
  • Timing Control Circuits: Generates and manages timing signals, vital for coordinating operations within digital circuits.

Features

  • Electrically Erasable Technology: Allows for easy and repeated reprogramming, facilitating design iterations and modifications.
  • Programmable Logic Array: Provides a flexible architecture for implementing a wide range of custom logic functions.
  • TTL Compatible I/O: Ensures seamless integration with standard TTL logic devices.
  • Low Power Consumption: Reduces the overall power requirements of the system.
  • Versatile Output Macrocells: Offers configurable output options, allowing for adaptation to different application needs.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single package, minimizing the physical footprint of the circuit.
  • Simplified Circuit Design: Streamlines the design process by reducing component count and complexity.
  • Increased Reliability: Decreases the number of interconnections, leading to improved system reliability.
  • Lower Power Consumption: Reduces overall power consumption compared to discrete logic implementations.
  • Faster Prototyping: Enables quick prototyping and design changes, shortening the time to market.

The PEEL18CV8J is commonly found in packages like DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. Programming is typically achieved using a standard PROM programmer. The 'J' suffix may denote a specific temperature range or package variation. This device is suitable for applications requiring flexible logic implementation with moderate performance requirements.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess