EN
  • EN
  • DE

ALD32211DNUG

Part No ALD32211DNUG
Manufacturer IDEC
Catalog Pushbutton Switches
Description 40MM MUSH MOM 24V 1NO1NC GRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr IDEC
Series *
Package Bulk
Product Status Active
Base Product Number ALD32211
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9035
California Prop 65 Warning Information
Win Source Part Number 997548-ALD32211DNUG
Ultra Librarian 3D Model Ultra Librarian ALD32211DNUG CAD Model

Description

The ALD32211DNUG is a pushbutton switch from IDEC.

  • Manufacturer: IDEC
  • Part: ALD32211DNUG
  • Series: ALD32211
  • Package: Bulk (1 piece)
  • Win Source Part Number: 997548-ALD32211DNUG
  • Category: Switches
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (unlimited moisture sensitivity)
  • HTSUS Code: 8536.50.9035
  • Warning: Please note that this product may contain chemicals that are known to the state of California to cause harm.

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $43.7006
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
Others
Lowest to $110.5208
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Momentary Contact PC Pins Thru-Hole Bulk
Lowest to $0.5632
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
E-Switch
SWITCH PUSH SPST-NO 2A 48V
Lowest to $75.0750
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Lowest to $1.3579

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess