EN
  • EN
  • DE

MCZ33199EF

Part No MCZ33199EF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Automotive ISO 9141 Serial Link Driver | IC SERIAL LINK DVR AUTO 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Diagnostic
Interface Serial
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number MCZ33199
Manufacturer Pack Quantity 55
MSL Level 3 (168 Hours)
Win Source Part Number 1221367-MCZ33199EF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33199EF CAD Model

Description

Introducing the MCZ33199EF from NXP

The MCZ33199EF is a cutting-edge device from NXP Semiconductors, designed to facilitate robust communication within automotive applications. This specialized integrated circuit (IC) is engineered to serve as a Serial Link Interface, which is an essential component in the realm of vehicle diagnostics and networking. The device's primary function is to convert the single-wire protocol to a format that is compatible with standard UARTs, thereby bridging the gap between traditional serial communication and automotive diagnostic standards.

Key Features of the MCZ33199EF

  • Single-Wire Interface: The MCZ33199EF operates on a single-wire bus, which significantly simplifies the wiring requirements for in-vehicle networks, leading to reduced costs and complexity in automotive design.
  • High-Speed Data Transfer: With the capability to support high-speed data transfer rates, this device ensures efficient communication between various electronic control units (ECUs) within the vehicle.
  • Wide Voltage Range: The IC is designed to work over a broad range of supply voltages, making it highly adaptable to different automotive electrical environments and enhancing its reliability.
  • Low Standby Current: Energy efficiency is a critical consideration in automotive design, and the MCZ33199EF addresses this with its low standby current feature, ensuring minimal power consumption when the device is not actively transmitting data.
  • Thermal Protection: Automotive components are exposed to a wide range of temperatures, and the MCZ33199EF is built with thermal protection to maintain its performance and longevity under extreme conditions.

Applications

The versatility of the MCZ33199EF makes it suitable for a variety of applications within the automotive industry. It is commonly used in:

  • On-board diagnostics (OBD) systems
  • Vehicle diagnostic interfaces
  • Gateway modules
  • Body control modules

The MCZ33199EF from NXP is a robust, high-performance solution for automotive communication networks, offering designers and engineers a reliable and efficient interface for serial data exchange. Its integration into vehicle systems contributes to enhanced diagnostic capabilities and overall vehicle performance.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess