EN
  • EN
  • DE

ASD340N-305

Part No ASD340N-305
Manufacturer IDEC
Catalog OEM Parts (A - B)
Description Control Switches 30mm Selector Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046109-ASD340N-305
Categories OEM Parts(A-B)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASD340N-305 CAD Model

Description

The ASD340N-305 is a specific model of pilot light or indicator light manufactured by IDEC. These indicator lights are typically used in industrial control panels and machinery to provide visual status indication.

Applications

  • Industrial Control Panels: Used to indicate the status of machines, processes, or safety conditions.
  • Automation Equipment: Integrated into automated systems for visual feedback.
  • HMI (Human-Machine Interface) Panels: Provides operators with real-time status information.
  • Transportation Systems: Used in dashboards and control systems for trains, buses, and other vehicles.
  • Power Distribution Systems: Indicates power status and alerts for abnormal conditions.

Features

  • LED Illumination: Uses energy-efficient LEDs for long-lasting and bright indication.
  • Multiple Colors: Available in various colors (e.g., red, green, yellow, blue, white) to represent different states.
  • Robust Construction: Designed to withstand harsh industrial environments with resistance to vibration, shock, and temperature variations.
  • Easy Installation: Typically designed for easy mounting in standard panel cutouts.
  • Low Power Consumption: Consumes minimal power, reducing energy costs and heat generation.

Benefits

  • Clear Visual Indication: Provides immediate and easily understandable status feedback.
  • Enhanced Safety: Improves safety by clearly indicating potential hazards or critical conditions.
  • Increased Efficiency: Helps operators quickly identify and respond to system events.
  • Reduced Downtime: Facilitates faster troubleshooting and maintenance by providing clear status information.
  • Long Lifespan: LED technology ensures long-term reliability and reduces the need for frequent replacements.

Additional Details

The ASD340N-305 pilot light usually features a 30mm mounting diameter, making it compatible with standard industrial panels. IDEC is known for its high-quality industrial components, ensuring that the ASD340N-305 meets stringent performance and safety standards. The indicator light is designed to operate within a wide voltage range, typically 24V DC or 110-240V AC, depending on the specific model configuration. The rugged construction ensures reliable operation in harsh industrial environments, including resistance to dust, moisture, and vibration. Its applications span across various industries, making it a versatile solution for visual status indication in control systems and equipment.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess