EN
  • EN
  • DE

ASWN-500

Part No ASWN-500
Manufacturer IDEC
Catalog OEM Parts (A - B)
Description Idec Pushbuttons - Series: TWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097443-ASWN-500
Categories OEM Parts(A-B)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASWN-500 CAD Model

Description

The IDEC part number 1097443-ASWN-500 is a low-popularity OEM part that is non-compliant with RoHS regulations.

  • Category: OEM parts (A-B)
  • Alternative Part: Cross-reference
  • RoHS Compliance: Non-compliant
  • Market Status: Shortage

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess