EN
  • EN
  • DE

LBW6L-M2T4R

Part No LBW6L-M2T4R
Manufacturer IDEC
Catalog OEM Parts (J - L)
Description LBW6L-M2T24VR W/o C.b.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073640-LBW6L-M2T4R
Categories OEM Parts(J-L)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBW6L-M2T4R CAD Model

Description

The LBW6L-M2T4R is a pilot light manufactured by IDEC Corporation. It's part of the LBW series, known for its robust construction, bright illumination, and versatile applications in industrial control panels and automation systems. This particular model features an LED light source, offering long life and low power consumption.

Applications

  • Industrial Control Panels: Indicating the status of machines, processes, or systems.
  • Automation Systems: Providing visual feedback for automated operations.
  • Operator Interfaces: Displaying equipment status and alarm conditions.
  • Monitoring Systems: Visual indication of system parameters and thresholds.
  • Transportation Equipment: Status indication in trains, buses, and other vehicles.
  • Emergency Signaling: Visual warning signals in emergency situations.

Features

  • LED Illumination: Provides bright, long-lasting illumination with low power consumption.
  • IP65 Protection: Offers protection against dust and water ingress, suitable for harsh environments.
  • Compact Design: Space-saving design for high-density panel mounting.
  • Multiple Color Options: Available in various colors for different indication purposes.
  • Easy Installation: Simple mounting and wiring for quick and easy installation.
  • High Reliability: Robust construction ensures reliable operation in demanding industrial applications.

Benefits

  • Improved Safety: Clear visual indication of equipment status enhances safety and prevents accidents.
  • Enhanced Productivity: Quick and easy monitoring of system conditions improves operator efficiency and productivity.
  • Reduced Maintenance: Long-lasting LED light source reduces maintenance costs and downtime.
  • Increased Reliability: Robust construction ensures reliable operation in harsh environments, minimizing downtime.
  • Simplified Installation: Easy mounting and wiring simplify installation and reduce installation costs.

Additional Details

The LBW6L-M2T4R typically operates on a low voltage, such as 24V DC or AC. The LED light source offers a long lifespan, often exceeding 50,000 hours. The IP65 rating indicates that the device is protected against dust and water jets from any direction. The pilot light is typically mounted using a standard 22mm or 30mm mounting hole. Wiring is typically accomplished using screw terminals or quick-connect terminals. The operating temperature range is typically -25°C to +55°C. Consult the device datasheet for detailed specifications and installation instructions. Proper wiring and grounding are essential for safe and reliable operation. The pilot light is designed to meet industry standards for safety and performance.

You May Also Be Interested in

Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Lucent
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3677 $98.7354
3+ $40.5069 $121.5207
5+ $39.2410 $196.2050
7+ $37.9752 $265.8264
8+ $36.7094 $293.6752
11+ $32.9119 $362.0309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess