EN
  • EN
  • DE

NRBM2111-5A-BA

Part No NRBM2111-5A-BA
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Circuit Breakers Circuit Protector 2 Pole Series Trip 5A Fast Trip Curve Panel Mount Auxiliary Contact
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189608-NRBM2111-5A-BA
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRBM2111-5A-BA CAD Model

Description

The IDEC NRBM2111-5A-BA is a circuit protection accessory that falls under the category of circuit protection accessories.

  • Popularity: Medium
  • Threat of Fake Products: 64%
  • Supply and Demand Status: Limited
  • RoHS Compliant: No

You May Also Be Interested in

Schneider Electric
ENCLOSURE ADAPTOR
Need more? Email Us
STI
Eaton Bussmann
FUSE KNOB ASSEMBLY
Need more? Email Us
Littelfuse Inc.
100A CLASS T FUSE COVER
Need more? Email Us
Schneider Electric
TESYS SIDE MOUNT AUX 2NO
Need more? Email Us
Phoenix Contact
SPARK GAP
Need more? Email Us
Schneider Electric
4 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us
Schneider Electric
TESYS BUSBAR SET FOR MOTOR CIRCU
Need more? Email Us
Schneider Electric
TESYS TERMINAL BLOCK, 3 PHASES,
Need more? Email Us
Schneider Electric
3 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess