EN
  • EN
  • DE

RF1V-3A1BL-D24

Part No RF1V-3A1BL-D24
Manufacturer IDEC
Catalog Safety Relays
Description RELAY GEN PURPOSE 4PST 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Features Lighted Indicator
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572583-RF1V-3A1BL-D24
Ultra Librarian 3D Model Ultra Librarian RF1V-3A1BL-D24 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
G9SB-3012-C AC/DC24
Need more? Email Us
Omron
G9SB-3010 DC24
Need more? Email Us
Omron
RELAY SAFETY 4PST 6A 110V
Need more? Email Us
Omron
RELAY SAFETY 3PST 4A 110V
Need more? Email Us
Omron
G9SB-2002-A AC/DC24
Need more? Email Us
Omron
RELAY SAFETY 3PST-NO 1.5A 24V
Need more? Email Us
Omron
G9S-501 DC24
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess