EN
  • EN
  • DE

RJ1V-C-A24

Part No RJ1V-C-A24
Manufacturer IDEC
Catalog OEM Parts (O - R)
Description Relay, E-Mech, SPDT, Ctrl-V 24AC, 12A, 250VAC, PCB Mount, Thru-Hole, RJ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, UL, VDE
Coil Current 37.5 mA
Coil Voltage (AC) 24 V
Current Rating 12 A
Mount PCB
Number of Pins 5
Power Rating 3 kW
RoHS Compliant
Termination Through Hole
Throw Configuration SPDT
Voltage Rating (AC) 250 V
Win Source Part Number 1088416-RJ1V-C-A24
Categories OEM Parts(O-R)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ1V-C-A24 CAD Model

Description

The IDEC RJ1V-C-A24 is a through-hole relay that belongs to the OEM Parts (O-R) category.

  • Approvals: CE, CSA, UL, and VDE
  • Current Rating: 12A
  • Power Rating: 3kW
  • Coil Current: 37.5mA
  • Throw Configuration: SPDT
  • Voltage Rating (AC): 250V
  • Supply and Demand Status: Shortage
  • Alternative parts: Several alternative parts available for cross-reference

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Pericom
Lowest to $3.9178
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Lowest to $0.5747
Sharp Microelectronics
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess