EN
  • EN
  • DE

SG2-30-030-OO-X

Part No SG2-30-030-OO-X
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description Safety Light Curtains Light Curtain Type 2 Hand protection 30mm resolution 300mm Control height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Voltage (DC) 28.8 V
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1154913-SG2-30-030-OO-X
Categories PMIC - Motor Drivers,Controllers
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG2-30-030-OO-X CAD Model

Description

The IDEC SG2-30-030-OO-X is a medium-popularity product that falls under the PMIC - Motor Drivers, Controllers category.

  • Manufacturer: IDEC
  • Category: PMIC - Motor Drivers, Controllers
  • Supply and Demand Status: Limited
  • RoHS: Compliant
  • REACH SVHC: Unknown
  • Maximum Supply Voltage (DC): 28.8 V
  • Description: Designed to meet the specific needs of the PMIC - Motor Drivers, Controllers category.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess