EN
  • EN
  • DE
  • IT

501MLFT

Part No 501MLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTIPLIER PLL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series LOCO
Packaging Reel package
Type Clock Generator
PLL Yes
Input Clock, Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 160MHz
Divider/Multiplier No/Yes
Operating Supply Voltage 3 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 763841-501MLFT
Family Name 501
Introduction Date May 22, 1999
ECCN EAR99
Country of Origin Philippines, Taiwa
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 501MLFT CAD Model

Description

The LOCO series clock generator from IDT, Integrated Device Technology Inc is designed for clock and crystal input and CMOS output. The 763841-501MLFT clock generator has a maximum frequency of 160MHz and is rated for operating supply voltage of 3V to 5.25V.

  • Input: Clock and Crystal
  • Output: CMOS
  • Maximum Frequency: 160MHz
  • Operating Supply Voltage: 3V to 5.25V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • ECCN: EAR99
  • Manufacturer: IDT, Integrated Device Technology Inc

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3447 $51.5834
52+ $1.9239 $100.0428
81+ $1.8638 $150.9678
111+ $1.8036 $200.1996
144+ $1.7435 $251.0640
192+ $1.5632 $300.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess