EN
  • EN
  • DE

5V993A-7QI

Part No 5V993A-7QI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815737-5V993A-7QI
Ultra Librarian 3D Model Ultra Librarian 5V993A-7QI CAD Model

Description

The 5V993A-7QI is a high-performance, low-jitter Voltage Controlled Crystal Oscillator (VCXO) manufactured by IDT (Integrated Device Technology). This device is designed to provide highly stable and accurate clock signals for a variety of applications, including networking equipment, telecommunications systems, and high-speed data communication devices.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to provide precise timing signals.
  • Telecommunications Systems: Employed in base stations, transmission equipment, and other telecom infrastructure.
  • High-Speed Data Communication: Utilized in servers, storage devices, and other data communication systems.
  • Clock Generation: Used as a clock source for various electronic systems requiring high accuracy.
  • Frequency Synthesizers: Integrated in frequency synthesizers to generate stable and accurate frequencies.

Features:

  • Low Jitter: Provides exceptionally low jitter performance, ensuring high signal integrity.
  • Voltage Controlled: Allows for precise frequency adjustment via voltage control.
  • High Stability: Offers excellent frequency stability over temperature and voltage variations.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Performance: Enhances the overall performance of electronic systems by providing stable and accurate clock signals.
  • Reduced Bit Error Rate: Minimizes bit errors in high-speed data communication systems due to low jitter.
  • Enhanced Signal Integrity: Ensures high signal integrity with minimal distortion.
  • Simplified Design: Simplifies clock tree design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance timing applications.

Technical Specifications:

The 5V993A-7QI typically features a supply voltage of 3.3V or 5V, a frequency range from 10 MHz to 1 GHz, and a jitter performance of less than 1 ps RMS. It is available in a QFN package.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess