EN
  • EN
  • DE

79RC32V332-100DHG

Part No 79RC32V332-100DHG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816018-79RC32V332-100DHG
Ultra Librarian 3D Model Ultra Librarian 79RC32V332-100DHG CAD Model

Description

The 79RC32V332-100DHG is an embedded processor from IDT (Integrated Device Technology). This processor is part of the MIPS-based family of processors and is designed for a wide range of embedded applications requiring high performance and low power consumption. The '100' in the part number indicates a clock speed of 100MHz.

Applications:

  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Embedded computing platforms
  • Communication devices

Features:

  • MIPS32 architecture
  • 100 MHz clock speed
  • Integrated memory controller
  • Multiple communication interfaces (e.g., UART, SPI, I2C)
  • Low power consumption

Benefits:

  • High performance for demanding applications
  • Efficient power usage for extended battery life
  • Simplified system integration with integrated peripherals
  • Reduced system cost
  • Scalable performance for various application needs

Additional Details:

The 79RC32V332-100DHG typically includes features such as a memory management unit (MMU) for supporting operating systems, cache memory for improved performance, and various peripheral interfaces for connecting to external devices. The processor is designed for use in applications where real-time performance and low power consumption are critical requirements. Consult the IDT datasheet for detailed specifications, including operating voltage, temperature range, memory interface details, and available peripherals. Software development tools, such as compilers, debuggers, and operating system support, are typically available from IDT or third-party vendors to facilitate application development. The device is designed for surface mount assembly and requires careful consideration of thermal management techniques to ensure reliable operation. The DHG package type likely indicates a specific package size and pinout configuration.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess