EN
  • EN
  • DE

89HP0604QZBNRG

Part No 89HP0604QZBNRG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 4CH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 6.25Gbps
Number of Channels 4
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (4x7.5)
Family Part Number IDT89HP0604
Manufacturer Pack Quantity 364
MSL Level 3 (168 Hours)
Win Source Part Number 758770-89HP0604QZBNRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89HP0604QZBNRG CAD Model

Description

The IDT89HP0604QZBNRG is a buffer and re-driver type integrated circuit manufactured by IDT, Integrated Device Technology Inc.

  • Channels: 4
  • Application: I2C
  • Input/Output: 2-wire bus
  • Mounting: SMD
  • Package: 36-VFQFPN (4x7.5)
  • Manufacturer Package: 36-VFQFN Exposed Pad
  • Data Rate (Maximum): 6.25Gbps
  • Popularity: Low
  • Family Part Number: IDT89HP0604
  • Manufacturer Pack Quantity: 364
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: -

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess