EN
  • EN
  • DE

8SLVP1204ANLGI8

Part No 8SLVP1204ANLGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 2GHZ 16VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.375 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VFQFN (3x3)
Win Source Part Number 1010574-8SLVP1204ANLGI8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8SLVP1204ANLGI8 CAD Model

Description

The 8SLVP1204ANLGI8 from IDT (Integrated Device Technology) is a high-performance, low-power clock buffer designed to distribute clock signals with minimal skew and jitter. This device is part of IDT's VersaClock family, known for its precision and reliability in clock management solutions. It operates on a supply voltage of typically 2.5V or 3.3V, making it suitable for a wide range of applications. The 8SLVP1204ANLGI8 features four output channels, each capable of driving transmission lines with low additive jitter, ensuring signal integrity across various frequencies.

Applications

  • Networking equipment: Routers, switches, and servers rely on precise clock distribution for high-speed data transmission.
  • Data centers: Distributing clock signals for synchronization and timing in server farms.
  • Telecommunications infrastructure: Used in base stations and other telecom equipment for accurate timing.
  • Industrial automation: Providing timing signals for control systems and other industrial applications.
  • Test and measurement equipment: Delivering accurate clock signals for precise measurements.

Features

  • Four LVPECL outputs: Provides high-speed, low-jitter clock signals.
  • Low additive jitter: Minimizes clock signal degradation, ensuring high performance.
  • Operating frequency up to 350 MHz: Supports a wide range of applications requiring high frequencies.
  • Selectable input clock: Accommodates different clock sources.
  • 2.5V/3.3V operating voltage: Offers flexibility in power supply options.
  • Low power consumption: Reduces overall system power requirements.
  • Industrial temperature range: Operates reliably in harsh environments.

Benefits

  • Improved system performance: Low jitter and skew ensure accurate clock distribution, leading to better system performance.
  • Reduced EMI: LVPECL outputs help minimize electromagnetic interference.
  • Flexibility: Supports various clock frequencies and voltage levels.
  • Reliability: Designed for robust performance in industrial environments.
  • Cost-effective: Provides a high-performance clock distribution solution at a competitive price.

Additional Details

The 8SLVP1204ANLGI8 is available in a compact package, making it suitable for space-constrained applications. It's designed to meet stringent timing requirements, such as those found in high-speed serial communication protocols. The device is lead-free and RoHS compliant, adhering to environmental regulations. The output skew is typically very low, ensuring that clock signals arrive at their destinations at virtually the same time. This is critical for maintaining data integrity in high-speed digital systems. The device also incorporates power-down functionality to further reduce power consumption when the clock signals are not needed.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1903 $61.9030
23+ $5.0792 $116.8216
36+ $4.9205 $177.1380
49+ $4.7618 $233.3282
63+ $4.6031 $289.9953
84+ $4.1268 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,897 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess