EN
  • EN
  • DE

950812CGLFT

Part No 950812CGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description IC FREQ GEN 200MHZ CLK 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Part Status Obsolete(EOL)
PLL Yes
Main Purpose CPU
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 200MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 90°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Manufacturer Homepage www.idt.com
Win Source Part Number 713256-950812CGLFT
Popularity Medium
Supply and Demand Status Limited
Family Name 950812
Introduction Date March 07, 2003
ECCN EAR99
Country of Origin ChinaIndonesiaMalaysia, Philippines, Republic of Korea, SingaporeTaiwan, Thailand
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian 950812CGLFT CAD Model

Description

The 950812CGLFT is a clock generator from IDT (Integrated Device Technology) specifically designed for application-specific timing requirements. It is a part of IDT's extensive range of clock and timing solutions, offering performance and reliability for various applications.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Communication systems: Wireless base stations, telecom equipment, and data transmission systems.
  • Industrial control systems: Automation equipment, process control systems, and industrial machinery.
  • Embedded systems: Microcontroller-based systems, single-board computers, and IoT devices.
  • Consumer electronics: Set-top boxes, gaming consoles, and multimedia devices.

Features

  • Multiple clock outputs: Generates several independent clock signals.
  • Low jitter and phase noise: Ensures signal integrity and minimizes timing errors.
  • Programmable clock frequencies: Offers flexibility to meet different system requirements.
  • Integrated PLL (Phase-Locked Loop): Provides precise clock generation and synchronization.
  • Output enable/disable control: Allows for power management and system optimization.
  • Supports various clock formats, including LVCMOS, LVTTL, and others.
  • Compact package: Reduces board space requirements.

Benefits

  • Improved system performance: Low jitter and phase noise contribute to accurate timing and data transmission.
  • Reduced BOM cost: Integrated PLL and other features minimize the need for external components.
  • Simplified design: Programmability and flexible output options streamline the development process.
  • Enhanced system reliability: Robust design ensures stable operation in various environments.
  • Optimized power consumption: Power management features help reduce energy consumption.

Additional Details

The 950812CGLFT operates within a specific voltage and temperature range, as detailed in the product datasheet. The output frequencies, jitter performance, and power consumption are important specifications to consider when selecting this clock generator. It's typically surface-mounted and conforms to industry-standard packaging. The datasheet provides detailed timing diagrams, pinout information, and application notes to assist in design implementation. The device is designed to generate and distribute clock signals with high precision and stability, making it suitable for applications that require accurate timing and synchronization.

This clock generator manages the timing signals needed for high-speed data communication and processing. Its ability to generate multiple clock frequencies with low jitter makes it ideal for applications requiring precise synchronization and data integrity. It enables designers to optimize clock tree architecture for specific system needs, minimizing skew and maximizing signal quality. The device is compliant with relevant industry standards for timing and clock generation.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1261 $61.9355
125+ $0.9240 $115.5000
195+ $0.8951 $174.5445
270+ $0.8663 $233.9010
345+ $0.8374 $288.9030
465+ $0.7508 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess