EN
  • EN
  • DE

9FG104DFILF

Part No 9FG104DFILF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Description Frequency Generator for CPU, QPI, FBD, PCIe Gen 2 & SATA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1134315-9FG104DFILF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9FG104DFILF CAD Model

Description

The 9FG104DFILF is a high-performance clock generator from IDT (Integrated Device Technology). It is designed to provide precise and stable clock signals for a variety of applications, including networking, telecommunications, and data centers. This clock generator offers flexibility in clock distribution and frequency synthesis, enabling optimized system performance.

Applications:

  • Networking Equipment: Clocking for switches, routers, and other network infrastructure components.
  • Telecommunications Systems: Timing references for base stations, optical transport networks, and other telecom equipment.
  • Data Centers: Clock distribution for servers, storage systems, and other data center infrastructure.
  • High-Performance Computing: Providing precise clock signals for processors, memory, and other critical components.
  • Industrial Automation: Timing control for industrial controllers, sensors, and communication interfaces.

Features:

  • Multiple Clock Outputs: Supports multiple independent clock outputs with programmable frequencies.
  • Low Jitter: Provides clean clock signals with minimal jitter, ensuring high performance of downstream components.
  • Frequency Synthesis: Allows generation of various clock frequencies from a single reference clock.
  • Programmable Output Enable/Disable: Enables flexible control of clock signals.
  • Internal Loop Filter: Reduces the need for external components and simplifies design.

Benefits:

  • Improved System Performance: Low-jitter clock signals enhance the performance of high-speed digital circuits.
  • Flexible Clock Distribution: Multiple clock outputs and frequency synthesis capabilities allow for optimized clock distribution in complex systems.
  • Simplified Design: Integrated features reduce external component count and simplify the design process.
  • Increased Reliability: Stable and precise clock signals contribute to the overall reliability of the system.
  • Reduced Power Consumption: Optimized design minimizes power consumption.

Additional Details:

The 9FG104DFILF typically operates from a standard power supply voltage and is available in a compact surface-mount package. Specific electrical characteristics include output voltage levels, frequency ranges, and jitter specifications, which can be found in the product datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2777 $58.9986
43+ $2.6895 $115.6485
67+ $2.6054 $174.5618
92+ $2.5214 $231.9688
119+ $2.4373 $290.0387
159+ $2.1852 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,387 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess