EN
  • EN
  • DE

ICS93V857BG-025LF

Part No ICS93V857BG-025LF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825527-ICS93V857BG-025LF
Ultra Librarian 3D Model Ultra Librarian ICS93V857BG-025LF CAD Model

Description

The ICS93V857BG-025LF is a versatile clock synthesizer and driver designed by IDT (Integrated Device Technology). This device is engineered to generate and distribute high-quality clock signals, particularly for use in PC and embedded systems, where precise timing is crucial for optimal performance.

Applications:

  • PC motherboards: Providing clock signals for CPU, chipset, memory, and peripherals.
  • Notebook computers: Clock generation and distribution for core system components.
  • Embedded systems: Generating stable clock frequencies for processors and peripherals.
  • Graphics cards: Providing accurate clock signals for GPUs and memory.
  • Networking equipment: Used for generating reference clocks for Ethernet and other interfaces.

Features:

  • Clock synthesis: Generates multiple clock frequencies from a single reference clock.
  • Integrated clock drivers: Distributes clock signals with low skew and jitter.
  • Spread spectrum clocking (SSC): Reduces electromagnetic interference (EMI).
  • Multiple output clocks: Supports a variety of output frequencies.
  • 3.3V operating voltage: Compatible with standard logic levels.
  • Programmable features: Allows for customization of clock parameters.
  • Compact package: Suitable for space-constrained applications.

Benefits:

  • Improved system performance: Provides accurate and stable clock signals for reliable operation.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic emissions.
  • Simplified clock distribution: Integrated drivers reduce the need for external components.
  • Flexibility in clock frequency selection: Allows for customization to meet specific application requirements.
  • Cost-effective solution: Provides a comprehensive clock generation and distribution solution in a single chip.

The ICS93V857BG-025LF clock synthesizer and driver offers a comprehensive solution for clock signal generation and distribution in a wide range of applications. It integrates multiple clock drivers and supports spread spectrum clocking to minimize EMI. The device is designed for easy integration and provides stable, accurate clock signals critical for optimal system performance. This device provides the necessary clock signals for various system components, ensuring proper timing and synchronization across the entire platform.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess