EN
  • EN
  • DE

ICS952911BF

Part No ICS952911BF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description PC MAIN CLOCK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Part Status Obsolete(EOL)
Output Clock
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
RoHS State Request Verification
Win Source Part Number 1183787-ICS952911BF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS952911BF CAD Model

Description

The ICS952911BF is a clock synthesizer and driver from IDT (Integrated Device Technology). It's specifically designed for PC and embedded systems, providing precise clock signals required by various components like the CPU, memory, and peripherals. This device helps to generate the appropriate frequencies from a reference crystal or clock input, ensuring stable and synchronized operation of the system. Clock generators are crucial for maintaining optimal performance and avoiding timing-related errors in complex electronic systems.

Applications

  • Desktop PCs: Provides clock signals for the CPU, chipset, memory, and other peripherals in desktop computers.
  • Laptop Computers: Generates clock signals for various components in laptop computers, ensuring power efficiency and stable performance.
  • Motherboards: Used on motherboards to distribute and synchronize clock signals across different components.
  • Embedded Systems: Provides precise clock signals for embedded processors, memory, and peripherals in embedded applications.
  • Industrial PCs: Used in industrial PCs and control systems requiring robust and reliable clock generation.

Features

  • Clock Synthesizer: Generates multiple clock frequencies from a single reference clock.
  • Multiple Outputs: Provides multiple clock outputs to drive various system components.
  • Low Jitter: Offers low jitter clock signals, ensuring stable and reliable system operation.
  • Programmable Frequencies: Allows for programming the output frequencies to meet specific system requirements.
  • Spread Spectrum Clocking (SSC): Supports spread spectrum clocking to reduce EMI (electromagnetic interference).
  • 3.3V Operation: Operates at 3.3V, making it compatible with standard logic levels.

Benefits

  • Stable System Operation: Provides precise and stable clock signals, ensuring reliable system operation.
  • Reduced EMI: Spread spectrum clocking helps to reduce electromagnetic interference.
  • Flexible Clock Generation: Programmable frequencies allow for flexible clock generation to meet specific system requirements.
  • Simplified Design: Integrates clock generation and distribution functions, simplifying system design.
  • Optimized Performance: Helps to optimize system performance by providing accurate and synchronized clock signals.

The ICS952911BF is typically available in a small surface-mount package. Its comprehensive features and reliable performance make it a popular choice for a wide range of PC and embedded systems.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess