EN
  • EN
  • DE

ICM7217BIPI

Part No ICM7217BIPI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC UP/DWN CNTR 2MHZ 28-DIP / 4 Digit (LED) Presettable Up/Down Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type 4-Digit Up/Down Counter
Count 5959
Frequency 2MHz
Supply Voltage (V) 4.5V ~ 5.5V
Current - Supply 200mA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series ICM7217
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812607-ICM7217BIPI
Ultra Librarian 3D Model Ultra Librarian ICM7217BIPI CAD Model

Description

Maxim Integrated ICM7217BIPI 4-Digit, Presettable LED Up/Down Counter

The ICM7217BIPI from Maxim Integrated is a high-performance, 4-digit, fully integrated counter IC designed for numeric display applications. This versatile chip is capable of functioning as either an up counter or a down counter, providing a flexible solution for a variety of counting tasks. With its presettable feature, users can easily set a desired count value to start from or count down to, making it ideal for applications such as timers, frequency counters, and event counters.

Constructed with an on-chip oscillator and microprocessor-compatible control logic, the ICM7217BIPI offers a seamless interface with most microcontroller units (MCUs) and digital systems. The device integrates multiplexed seven-segment decoder drivers which can directly drive LED displays, simplifying the design and reducing the need for additional components. This makes the ICM7217BIPI a compact and efficient choice for designers looking to minimize board space without sacrificing functionality.

The ICM7217BIPI operates on a supply voltage ranging from 5V to 10V, providing designers with flexibility in system power design. The counter inputs have been designed to be noise-filtered to prevent unwanted counts due to noise glitches, ensuring accurate and reliable operation even in electrically noisy environments.

Key features of the ICM7217BIPI include:

  • Direct LED driver outputs for 4-digit, 7-segment displays
  • Up/Down counting modes for versatile counting applications
  • Presettable count for customized count initialization
  • Hold and overflow/underflow outputs for additional control and interfacing
  • Internal debounce circuitry to ensure accurate counting
  • Simple interface with standard microprocessors
  • Low power consumption, ideal for battery-operated applications

Whether used in industrial control systems, consumer electronics, or laboratory instruments, the ICM7217BIPI offers a reliable and easy-to-use solution for digital counting and display requirements. Its robust feature set, combined with Maxim Integrated's reputation for quality, makes it an excellent choice for designers seeking a high-performance counter IC.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5654 $52.9578
17+ $6.2075 $105.5275
25+ $6.0135 $150.3375
35+ $5.8196 $203.6860
45+ $5.6256 $253.1520
60+ $5.0436 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess