EN
  • EN
  • DE

ICS95V2F857AHLFT

Part No ICS95V2F857AHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825534-ICS95V2F857AHLFT
Ultra Librarian 3D Model Ultra Librarian ICS95V2F857AHLFT CAD Model

Description

The ICS95V2F857AHLFT is a clock generator from IDT (Integrated Device Technology), designed for application-specific timing requirements. It falls under the category of clock/timing ICs tailored for specific applications, often used in computing and embedded systems to provide precise clock signals.

Applications

  • Desktop PCs
  • Notebook PCs
  • Server Platforms
  • Embedded Systems
  • Motherboards

Features

  • Generates all clocks required for Intel platforms
  • Supports various CPU and chipset clock frequencies
  • Integrated loop filter components for reduced BOM cost
  • Low phase noise performance for stable system operation
  • Spread spectrum modulation for EMI reduction
  • Advanced power management features to minimize power consumption
  • 3.3V operating voltage
  • Lead-free and RoHS compliant package

Benefits

  • Provides precise and stable clock signals, ensuring reliable system performance.
  • Reduces overall system cost by integrating loop filter components.
  • Minimizes electromagnetic interference (EMI), improving system stability and compliance.
  • Lowers power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Simplifies board layout and reduces component count.
  • Meets environmental regulations (RoHS compliance).

Additional Details

The ICS95V2F857AHLFT is typically used in conjunction with Intel chipsets and processors. Its function is to generate the precise clock frequencies needed for the CPU, memory, and other peripherals to operate correctly. It often supports spread spectrum clocking (SSC) to reduce EMI emissions. The device is designed for high-volume manufacturing and is available in a lead-free package. Proper layout and decoupling techniques are critical for achieving optimal performance.

This clock generator is specifically designed to meet the stringent timing requirements of modern computing platforms. Its low jitter and phase noise characteristics ensure that the system operates reliably, even under demanding workloads. The integrated loop filter components help to reduce external component count, simplifying board design and reducing overall system cost.

By offering precise clock signals and power-saving features, the ICS95V2F857AHLFT contributes to improved system performance, reduced energy consumption, and lower overall system cost. Its compliance with environmental regulations makes it a suitable choice for environmentally conscious designs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess