EN
  • EN
  • DE

IDT2305A-1HDCGI8

Part No IDT2305A-1HDCGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825628-IDT2305A-1HDCGI8
Ultra Librarian 3D Model Ultra Librarian IDT2305A-1HDCGI8 CAD Model

Description

The IDT2305A-1HDCGI8 is a low-skew, low jitter clock buffer designed for high-performance clock distribution applications. It is part of IDT's (Integrated Device Technology) clock distribution family, known for its ability to maintain signal integrity and reduce clock skew in complex digital systems.

Applications:

  • Motherboards and server platforms
  • Networking equipment (routers, switches)
  • High-speed data communication systems
  • Graphics cards
  • Digital signal processing (DSP) systems

Features:

  • Input Frequency: Operates with a wide range of input frequencies, making it versatile for different applications.
  • Output Clocks: Provides multiple output clocks with minimal skew.
  • Low Skew: Designed to minimize skew between output clocks, ensuring timing synchronization in high-speed systems.
  • Low Jitter: Low additive jitter helps maintain signal integrity and reduces timing errors.
  • Operating Voltage: Operates at a standard voltage level suitable for digital logic circuits.
  • Package: Available in a small form factor package for space-constrained applications.
  • Zero Delay: Provides zero delay between the input clock and output clocks.

Benefits:

  • Improved System Performance: Reduces clock skew and jitter, leading to improved system performance and stability.
  • Simplified Clock Distribution: Simplifies clock distribution design by providing multiple synchronized output clocks.
  • Reduced Timing Errors: Minimizes timing errors, resulting in more reliable system operation.
  • Increased Design Flexibility: Wide input frequency range and multiple output clocks offer increased design flexibility.
  • Reduced Board Space: Small form factor package saves board space and reduces system size.

Additional Details:

The IDT2305A-1HDCGI8 utilizes advanced clock buffer technology to achieve its low-skew and low-jitter performance. It accepts a single input clock and generates multiple output clocks with minimal skew between them. The device operates on a standard power supply voltage and is available in a compact package, making it suitable for space-constrained applications. The zero-delay feature ensures that the output clocks are synchronized with the input clock, which is critical for high-speed digital systems. The device is designed to meet the stringent timing requirements of modern digital systems, providing reliable and accurate clock distribution. It contributes to overall system performance and stability by reducing timing errors and maintaining signal integrity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess