The IDT49FCT3805DQGI is a high-performance, 3.3V registered transceiver from IDT (Integrated Device Technology). It is designed for high-speed data transmission applications, offering low propagation delay and minimal ground bounce. This transceiver integrates registers to improve data transfer efficiency and signal integrity.
Applications
- High-speed data communication
- Backplane transceivers
- Memory interfaces
- Networking equipment
- Industrial control systems
Features
- 3.3V operation: Designed for low-voltage systems.
- Registered transceiver: Incorporates registers for improved data transfer.
- Low propagation delay: Ensures fast data transmission.
- Minimal ground bounce: Reduces noise and improves signal integrity.
- High drive capability: Supports heavily loaded lines.
- Hot-insertion capability: Allows for live insertion into a system without causing disruptions.
Benefits
- Increased system performance: Low propagation delay and minimal ground bounce contribute to faster and more reliable data transfer.
- Improved signal integrity: Registered design and minimal ground bounce reduce noise and signal distortion.
- Simplified system design: Integrated registers streamline data transfer and reduce the need for external components.
- Enhanced system reliability: High drive capability and hot-insertion capability ensure stable and reliable operation.
- Reduced power consumption: Low-voltage operation minimizes power dissipation.
Additional Details
The IDT49FCT3805DQGI is typically packaged in a surface-mount package. Consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and package dimensions. Proper termination techniques are essential to minimize signal reflections and ensure signal integrity in high-speed applications. The integrated registers provide a pipeline for data transmission, improving throughput and reducing latency. This part is often used in applications where high bandwidth and low latency are critical requirements. It is designed to meet the demanding needs of modern high-speed data communication systems.