EN
  • EN
  • DE

IDT7005S35PF

Part No IDT7005S35PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184075-IDT7005S35PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7005S35PF CAD Model

Description

The IDT7005S35PF is a high-speed CMOS Dual-Port Static RAM (SRAM) manufactured by IDT (Integrated Device Technology). This device is designed for applications that require asynchronous and simultaneous access to a common memory location from two independent sources. It is frequently used in communication systems, data buffering, and multiprocessing environments.

Applications:

  • Data buffering in communication systems
  • Inter-processor communication in multiprocessor systems
  • Video frame buffers
  • Data acquisition systems
  • High-speed control systems

Features:

  • Dual-port architecture: Allows simultaneous and asynchronous access from two independent ports.
  • High-speed access time: Offers a 35ns access time for fast data retrieval.
  • Low power consumption: Utilizes CMOS technology for energy efficiency.
  • 2K x 8-bit organization: Provides a memory capacity of 2048 words by 8 bits.
  • Independent port control: Each port has its own address, data, and control signals.

Benefits:

  • Improved system performance: Dual-port architecture enhances data throughput and reduces latency.
  • Reduced power consumption: CMOS technology minimizes power requirements.
  • Simplified system design: Dual-port functionality reduces the need for complex arbitration logic.
  • Enhanced system flexibility: Supports asynchronous access, allowing independent operation of the two ports.

The IDT7005S35PF is typically available in various packages, including PQFP (Plastic Quad Flat Pack). It is designed to operate from a single 5V power supply and ensures reliable data storage and retrieval with its high-speed and dual-port capabilities. This SRAM is well-suited for applications where simultaneous and asynchronous memory access is essential.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.2073 $163.2073
2+ $157.7672 $315.5344
3+ $141.4459 $424.3377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess