EN
  • EN
  • DE

IDT7005S35PFG

Part No IDT7005S35PFG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825652-IDT7005S35PFG
Ultra Librarian 3D Model Ultra Librarian IDT7005S35PFG CAD Model

Description

The IDT7005S35PFG is a high-speed CMOS Dual-Port Static RAM (SRAM) device from Integrated Device Technology (IDT). It is designed for applications requiring asynchronous, concurrent access to a shared memory space from two independent ports. The 'S35' designation typically indicates a speed grade, with '35' corresponding to an access time of 3.5ns. This part features an 8K x 8 organization.

Applications

  • Inter-processor communication
  • Shared memory in multiprocessor systems
  • High-speed data buffering
  • Image processing
  • Digital signal processing (DSP)
  • Network switches and routers
  • Video processing equipment

Features

  • Organization: 8K x 8 (64K bits)
  • Access Time: 3.5ns (as indicated by 'S35')
  • Dual-Ported: Allows simultaneous access from two independent ports.
  • Asynchronous Operation: No clock required for data access.
  • Low Power Consumption: CMOS technology for efficient power usage.
  • Interrupt Flags: Provides interrupt flags to signal memory status (e.g., empty, full).
  • BUSY Flag: Indicates when a port is accessing a memory location.
  • Package: Typically packaged in a PQFP (Plastic Quad Flat Pack) for surface mounting.
  • Operating Voltage: Typically operates at 5V.

Benefits

  • High-Speed Access: Enables very fast data transfer between processors or systems.
  • Concurrent Access: Allows simultaneous read and write operations from two independent sources, improving system throughput.
  • Simplified System Design: Asynchronous operation simplifies timing considerations.
  • Reduced Latency: Minimizes data transfer delays in critical applications.
  • Increased System Performance: Enhances overall system performance by enabling faster communication and data processing.
  • Efficient Inter-Processor Communication: Provides a reliable and efficient mechanism for processors to share data.

Additional Details

The IDT7005S35PFG utilizes arbitration logic to prevent conflicts when both ports attempt to access the same memory location simultaneously. The BUSY flag provides a mechanism for external logic to determine when a port is actively accessing the memory. The interrupt flags can be used to trigger interrupt routines when the memory reaches a certain state (e.g., full or empty). The specific operating temperature range should be verified in the datasheet. Proper power supply decoupling is essential for stable operation. Because of its high speed, careful PCB layout practices are necessary to minimize signal reflections and ensure signal integrity.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.4063 $156.4063
2+ $151.1927 $302.3854
3+ $135.5521 $406.6563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess