EN
  • EN
  • DE

IDT7006L25J

Part No IDT7006L25J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184079-IDT7006L25J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7006L25J CAD Model

Description

The IDT7006L25J is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring simultaneous access to the same memory location from two independent sources. This device facilitates efficient data sharing and communication between different processing units or systems.

Applications:

  • High-speed data buffering
  • Inter-processor communication
  • Image processing systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 25ns
  • Dual-port operation: Allows simultaneous independent access
  • Asynchronous operation: No clock synchronization required
  • Interrupt Flag: provides indication of memory location update
  • Fully supports unlimited expansion in both depth and width
  • Low operating power
  • Available in various packages

Benefits:

  • Increased system performance due to fast access times
  • Simplified system design with asynchronous operation
  • Efficient data sharing and communication between processors
  • Reduced latency in data transfer
  • Improved reliability and data integrity

Additional Details:

The IDT7006L25J is organized as 16K x 8 bits. It supports a wide range of operating voltages and temperatures. The dual-port architecture simplifies the overall system design, eliminating the need for complex arbitration logic. The device is particularly well-suited for applications where real-time data transfer and processing are critical. Its asynchronous nature provides flexibility in system timing and reduces the overhead associated with clock synchronization.

The 25ns access time ensures rapid data retrieval and storage, making it suitable for demanding applications such as high-speed networking and image processing. The dual-port capability enables two independent processors to access the same memory location without contention, thus maximizing system throughput. The interrupt flag offers a mechanism for signaling data availability or changes, further enhancing system efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess