EN
  • EN
  • DE

IDT7007L55PF

Part No IDT7007L55PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 32K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184090-IDT7007L55PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7007L55PF CAD Model

Description

The IDT7007L55PF is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This device is designed for applications requiring fast, reliable data buffering and asynchronous data transfer between systems operating at different clock speeds. It features a very low power consumption due to its CMOS technology and can operate at a frequency of up to 55MHz.

Applications:

  • Data communication systems
  • Digital signal processing (DSP)
  • High-speed data acquisition systems
  • Image processing
  • Networking equipment (routers, switches)
  • RAID controllers

Features:

  • High-speed operation: 55MHz maximum frequency
  • Synchronous operation: Data is transferred on the rising edge of the clock
  • Low power consumption: CMOS technology minimizes power dissipation
  • Independent read and write clocks: Allows for asynchronous data transfer between systems with different clock frequencies
  • Empty and full flags: Provide status indication for FIFO status
  • Half-full flag: Indicates when the FIFO is half full
  • Output Enable (OE) pin: Provides control over output data
  • Programmable Almost-Empty and Almost-Full flags: Enable customized threshold settings for early warning signals
  • Retransmit capability
  • Supports byte-wide and word-wide data transfers

Benefits:

  • Increased system performance: High-speed operation enables fast data transfer rates
  • Reduced power consumption: CMOS technology minimizes power dissipation, leading to longer battery life in portable devices
  • Simplified system design: Synchronous operation and flag signals simplify interface logic
  • Improved data reliability: FIFO structure ensures data integrity during asynchronous data transfers
  • Flexibility: Programmable flags allow for customization to specific application requirements

Additional Details:

The IDT7007L55PF has a capacity of 8192 x 9 bits. It is packaged in a 64-pin Plastic Flat Pack (PF) and operates over the industrial temperature range. The device supports a wide range of voltage supplies, allowing it to be used in various systems. It utilizes a synchronous architecture, ensuring reliable data transfer at high speeds. The presence of retransmit capability enhances the reliability of data transmission. The independent read and write clocks enable efficient asynchronous data transfers, making it suitable for applications where data sources and destinations operate at different rates.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess