EN
  • EN
  • DE

IDT7007S25PF

Part No IDT7007S25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 32K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184093-IDT7007S25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7007S25PF CAD Model

Description

The IDT7007S25PF is a high-speed, CMOS, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring concurrent access from two independent processors or systems. This particular SRAM has a memory organization of 32K x 8 bits, providing a total capacity of 256 Kbits.

Applications

  • Shared memory in multiprocessor systems
  • Data acquisition systems
  • Network buffering
  • Image processing
  • Telecommunications equipment

Features

  • Fast Access Time: 25ns access time.
  • Dual-Port Functionality: Allows simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Simplifies design by handling memory contention automatically.
  • Low Power Consumption: Minimizes power requirements.
  • Separate I/O: Independent data input/output pins for each port.
  • Interrupt Flag: Generates an interrupt signal to notify the other port of data availability.

Benefits

  • Improved System Performance: Fast access times enable rapid data transfer and processing, boosting overall system speed.
  • Simplified Design: Integrated arbitration logic reduces the need for external components and simplifies memory management.
  • Reduced Power Consumption: Low-power CMOS technology makes it suitable for power-sensitive applications.
  • Enhanced Reliability: Designed for robust operation in various environments.
  • Efficient Data Sharing: Dual-port architecture facilitates seamless data exchange between processors.

Technical Specifications

The IDT7007S25PF operates on a single 5V power supply. It comes in a Plastic Flat Pack package. The device incorporates independent address, data, and control signals for each port, enabling asynchronous read and write operations. The on-chip arbitration logic efficiently manages conflicts arising from simultaneous access attempts to the same memory location. For precise electrical characteristics, timing diagrams, and package dimensions, refer to the official IDT datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5364 $95.0728
3+ $39.0042 $117.0126
4+ $37.7853 $151.1412
6+ $36.5664 $219.3984
8+ $35.3476 $282.7808
10+ $31.6909 $316.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess