EN
  • EN
  • DE

IDT7015S15J

Part No IDT7015S15J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 9 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184116-IDT7015S15J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7015S15J CAD Model

Description

The IDT7015S15J is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications that require simultaneous and independent access to memory from two separate sources. This feature allows for efficient data sharing and communication between different processing units or systems.

Applications:

  • High-speed data buffering
  • Inter-processor communication
  • Image processing systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 15ns
  • Dual-port operation: Allows simultaneous independent access
  • Asynchronous operation: No clock synchronization required
  • Interrupt Flag: provides indication of memory location update
  • Fully supports unlimited expansion in both depth and width
  • Low operating power
  • Available in various packages

Benefits:

  • Increased system performance due to fast access times
  • Simplified system design with asynchronous operation
  • Efficient data sharing and communication between processors
  • Reduced latency in data transfer
  • Improved reliability and data integrity

Additional Details:

The IDT7015S15J is organized as 16K x 16 bits. The dual-port architecture simplifies system design, removing the need for complex arbitration logic. It's well-suited for real-time data transfer and processing applications. Its asynchronous nature offers flexibility in system timing, reducing overhead associated with clock synchronization.

The 15ns access time allows fast data retrieval and storage, suitable for high-speed networking and image processing applications. The dual-port capability enables two independent processors to access the same memory location without contention, maximizing system throughput. The interrupt flag provides a mechanism for signaling data availability or changes, enhancing system efficiency.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess