EN
  • EN
  • DE

IDT7024S55PF

Part No IDT7024S55PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184129-IDT7024S55PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7024S55PF CAD Model

Description

The IDT7024S55PF is a high-speed, CMOS, 16K x 8 Dual-Port Static RAM (SRAM) from IDT (Integrated Device Technology). This SRAM is designed with two independent ports, enabling simultaneous read and write operations, making it ideal for applications requiring parallel processing and high-speed data transfer.

Applications:

  • Multiprocessor Systems: Used as shared memory to facilitate communication and data sharing between multiple processors.
  • Networking Equipment: Employed in network devices such as routers and switches for packet buffering and fast data handling.
  • Digital Signal Processing (DSP): Integrated into DSP systems for real-time data storage and processing.
  • Image Processing Systems: Used for frame buffering and high-speed image data manipulation.
  • High-Performance Computing: Utilized in high-performance computing systems where fast memory access is critical.

Features:

  • Dual-Port Architecture: Allows simultaneous and independent read and write operations from two ports.
  • High-Speed Access Time: Features a rapid access time, typically around 55ns.
  • Low Power Consumption: Designed for low power operation, suitable for energy-efficient applications.
  • On-Chip Arbitration: Built-in logic to resolve conflicts when both ports attempt to access the same memory location.
  • Separate Address, Data, and Control Lines: Each port has its own set of lines for independent operation.
  • Interrupt Output Flags: Provides interrupt signals to indicate memory availability or other status conditions.

Benefits:

  • Increased System Throughput: Dual-port architecture enables parallel data operations, increasing overall system speed.
  • Reduced Latency: Fast access time minimizes delays in data transfer and processing.
  • Energy Efficiency: Low power consumption reduces heat dissipation and extends battery life in portable devices.
  • Simplified Memory Management: On-chip arbitration logic simplifies the design of multiprocessor systems.
  • Improved Data Integrity: Interrupt flags and robust conflict resolution enhance data reliability.

Additional Details:

The IDT7024S55PF is designed for applications where high-speed and concurrent memory access are crucial. The on-chip arbitration logic ensures that memory access conflicts are handled efficiently, maintaining data integrity. The device is typically packaged in a PQFP (Plastic Quad Flat Pack). It operates with a single 5V power supply and is compatible with standard TTL interfaces. Its high-speed performance and dual-port capability make it a popular choice for a wide range of demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess