EN
  • EN
  • DE

IDT70261L20PF

Part No IDT70261L20PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM WITH INTERRUPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184145-IDT70261L20PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70261L20PF CAD Model

Description

The IDT70261L20PF is a high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is designed to provide a simple and efficient solution for buffering data and matching rates between asynchronous systems. It is commonly used in communication systems, data acquisition, digital signal processing (DSP), and other applications where reliable and fast data transfer is crucial.

Applications

  • Communication Systems: Buffering data between systems that operate at different clock speeds or data rates to ensure smooth data flow.
  • Data Acquisition: Temporarily storing incoming data streams before processing to prevent data loss during peak periods.
  • Digital Signal Processing (DSP): Providing a buffer for real-time signal processing tasks to optimize data handling efficiency.
  • Networking Equipment: Used in routers, switches, and other network devices for data buffering and flow control.
  • Industrial Automation: Facilitating data exchange between sensors, controllers, and other components in automated systems.

Features

  • High-Speed Operation: Offers a 20ns access time, ensuring rapid data throughput and system performance.
  • Asynchronous Operation: Allows for independent read and write operations with separate clocks, increasing design flexibility.
  • Empty and Full Flags: Provides clear indicators for FIFO status to prevent data overflow and underflow, ensuring data integrity.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and low-power applications.
  • Byte Enable Control: Supports byte-wide data transfers, optimizing data management and improving system efficiency.
  • Retransmit Capability: Enables the retransmission of data if errors occur, enhancing data reliability and system robustness.

Benefits

  • Improved System Performance: Fast access times and efficient data handling contribute to increased overall system speed and responsiveness.
  • Simplified System Design: Asynchronous operation allows for easier integration into various system architectures, reducing design complexity.
  • Enhanced Data Reliability: The presence of Empty and Full flags prevents data corruption and ensures data integrity during data transfers.
  • Increased System Flexibility: The retransmit capability allows for effective error handling and data recovery, improving system resilience.
  • Cost-Effective Solution: Provides a balance of high performance and competitive cost for a wide range of applications requiring asynchronous data buffering.

Additional Details

The IDT70261L20PF is typically available in a PQFP (Plastic Quad Flat Pack) or similar surface-mount package. It offers a memory capacity suited for diverse buffering requirements. The operating temperature range generally spans from 0°C to 70°C. This FIFO is engineered to deliver a reliable and efficient solution for asynchronous data buffering and rate matching across a variety of systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3118 $60.9354
7+ $16.6655 $116.6585
11+ $16.1457 $177.6027
15+ $15.6248 $234.3720
20+ $15.1039 $302.0780
26+ $13.5412 $352.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess