EN
  • EN
  • DE

IDT70T653MS12BCI

Part No IDT70T653MS12BCI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2.5V 512K x 36 ASYNCHRONOUS DUAL-PORT STATIC RAM WITH 3.3V 0R 2.5V INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184187-IDT70T653MS12BCI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT70T653MS12BCI CAD Model

Description

The IDT70T653MS12BCI is a high-speed, synchronous Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). It's designed for applications requiring fast data access and storage, typically found in networking, telecommunications, and high-performance computing systems. This SRAM offers a combination of speed and density, making it suitable for buffering and caching applications.

Applications:

  • High-speed data buffering in networking equipment.
  • Cache memory in high-performance computing systems.
  • Telecommunications infrastructure, such as switches and routers.
  • Digital signal processing (DSP) systems.
  • Image processing applications.

Features:

  • High-speed synchronous operation: Allows for fast data access and cycle times.
  • On-chip synchronous address and control registers: Simplifies system design and reduces external logic requirements.
  • Internal burst counter: Facilitates efficient data transfers.
  • Multiple data input/output ports: Enables wide data bus widths for increased throughput.
  • Low operating voltage: Reduces power consumption.
  • Available in various package options: Offers flexibility in system design and board layout.

Benefits:

  • Improved system performance: High-speed operation reduces latency and increases overall throughput.
  • Simplified system design: On-chip registers and burst counter minimize external components.
  • Reduced power consumption: Low operating voltage contributes to energy efficiency.
  • Increased system reliability: Robust design ensures stable operation in demanding environments.
  • Flexibility in design: Various package options allow for optimal board layout.

This SRAM offers a significant advantage in applications requiring rapid data manipulation and retrieval. Its synchronous nature allows for seamless integration into high-speed systems, and its burst counter streamlines data transfers. The device's low operating voltage is crucial in power-sensitive applications. Specific technical specifications, such as memory size and organization, should be verified in the official IDT datasheet for the IDT70T653MS12BCI.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess