EN
  • EN
  • DE

IDT70V05L55PF

Part No IDT70V05L55PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 8K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184192-IDT70V05L55PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V05L55PF CAD Model

Description

The IDT70V05L55PF is a high-speed Asynchronous Static RAM (SRAM) device produced by IDT (Integrated Device Technology). It's engineered for applications that require rapid and random access to data, commonly found in embedded systems, industrial control, and high-performance computing. This SRAM stands out due to its low access time, making it ideal for critical timing applications.

Applications:

  • Embedded systems requiring fast data access.
  • Industrial control systems.
  • High-performance computing applications.
  • Cache memory.
  • Data buffering.

Features:

  • Fast access time: Enables quick data retrieval and storage.
  • Low power consumption: Extends battery life in portable applications.
  • Asynchronous operation: Simplifies system design.
  • TTL-compatible inputs and outputs: Allows for easy integration with other TTL logic devices.
  • Available in various package options: Offers flexibility in system design.

Benefits:

  • Enhanced system performance: Fast access time reduces latency and improves overall system responsiveness.
  • Extended battery life: Low power consumption is crucial for portable devices.
  • Simplified design process: Asynchronous operation eliminates the need for complex timing circuits.
  • Easy integration: TTL-compatible I/O simplifies interfacing with other components.
  • Design flexibility: Various package options enable optimal board layout.

The IDT70V05L55PF offers a compelling solution for systems demanding high-speed, low-power SRAM. Its asynchronous nature streamlines the design process, while its fast access time guarantees efficient data handling. The device's compatibility with TTL logic further simplifies integration into existing systems. Consult the official IDT datasheet for the IDT70V05L55PF for comprehensive technical specifications, including memory capacity, operating voltage, and timing characteristics.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess