EN
  • EN
  • DE

IDT70V08L25PF

Part No IDT70V08L25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 64K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184201-IDT70V08L25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V08L25PF CAD Model

Description

The IDT70V08L25PF is a high-speed Asynchronous Static RAM (SRAM) manufactured by IDT (Integrated Device Technology). It is designed for applications where fast data access and low latency are critical, such as in networking, telecommunications, and high-performance computing systems. This SRAM offers a good balance of speed, density, and power consumption.

Applications:

  • Networking equipment: Routers, switches, and network interface cards.
  • Telecommunications infrastructure: Base stations and central office equipment.
  • High-performance computing systems: Cache memory and data buffering.
  • Industrial control systems.
  • Embedded systems.

Features:

  • Fast access time: Provides quick data retrieval and storage.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Asynchronous operation: Simplifies system design and reduces external logic requirements.
  • TTL-compatible inputs and outputs: Enables easy integration with standard logic devices.
  • Available in various package options: Offers flexibility in system design and board layout.

Benefits:

  • Improved system performance: Fast access time reduces latency and increases overall system throughput.
  • Extended battery life: Low power consumption allows for longer operation in portable devices.
  • Simplified system design: Asynchronous operation eliminates the need for complex timing circuitry.
  • Easy integration: TTL compatibility simplifies interfacing with existing systems.
  • Flexibility in design: Various package options allow for optimal board layout and component placement.

The IDT70V08L25PF provides a valuable solution for applications requiring rapid data access and efficient power management. Its asynchronous operation simplifies system design while ensuring fast data retrieval. The device's TTL compatibility facilitates easy integration into a wide range of systems. For specific technical details, including memory size, organization, and operating voltage, refer to the official IDT datasheet for the IDT70V08L25PF.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess