The IDT70V24L35PF is a high-speed, low-power synchronous Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring fast access times and efficient power consumption. This device is organized as 64K x 16 bits, providing a substantial memory capacity for various data processing tasks.
Applications
- High-performance computing systems
- Networking equipment (routers, switches)
- Digital signal processing (DSP) applications
- Cache memory in embedded systems
- Medical imaging equipment
Features
- High-speed access time: 3.5ns
- Low operating current
- Synchronous operation
- 64K x 16-bit organization
- Single 3.3V power supply
- Available in a variety of packages, including TQFP
- Byte write and global write enable
- ZZ Sleep mode for reduced power consumption
Benefits
- Increased system performance due to fast access times
- Reduced power consumption, leading to longer battery life in portable devices and lower operating costs in server environments
- Simplified system design with synchronous operation
- Easy integration into existing systems due to industry-standard packaging
- Improved data integrity with byte write and global write enable features
- Lower standby power consumption with ZZ Sleep mode
Additional Details
The IDT70V24L35PF operates from a single 3.3V power supply. It features a synchronous interface, meaning that all operations are synchronized to a clock signal. This simplifies system design and improves timing accuracy. The device is available in various packages, including TQFP, allowing for flexibility in board layout. The byte write and global write enable features provide precise control over memory write operations. The ZZ Sleep mode reduces power consumption when the device is not actively being used. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments.
This SRAM is well-suited for applications demanding high speed and low power. Its generous memory capacity and flexible features make it a versatile choice for many demanding embedded and computing applications.