EN
  • EN
  • DE

IDT70V27L15PFG

Part No IDT70V27L15PFG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TQFP-10
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714464-IDT70V27L15PFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V27L15PFG CAD Model

Description

The IDT70V27L15PFG is a high-speed, low-power synchronous Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring rapid data access and storage, making it suitable for various high-performance systems.

Applications

  • High-speed cache memory
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)
  • Image processing systems
  • High-performance computing

Features

  • High-speed access time: 15ns access time ensures quick data retrieval.
  • Synchronous operation: Operates with a clock signal, simplifying timing and control.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered devices and systems where power is a concern.
  • 3.3V power supply: Operates at a standard 3.3V power supply.
  • Available in various package options: The PFG package refers to a specific package type, allowing for different mounting and integration options.
  • Integrated data coherency logic: Ensures data consistency across multiple memory locations.
  • Byte Write and Global Write enable: Allowing for flexible memory write operations.

Benefits

  • Improved system performance: High-speed access time minimizes latency and maximizes data throughput.
  • Reduced power consumption: Low-power operation contributes to longer battery life and lower operating costs.
  • Simplified system design: Synchronous operation eases timing considerations and reduces design complexity.
  • Enhanced reliability: IDT's quality standards ensure reliable operation in demanding environments.
  • Flexibility: Byte Write and Global Write enable provide the flexibility to handle various memory management tasks efficiently.

Additional Details

The IDT70V27L15PFG is typically used in systems where fast memory access is critical. It's often found in networking devices as a buffer or cache memory, allowing for high-speed packet processing. Its low-power characteristics also make it suitable for portable devices or systems with limited power budgets. This SRAM employs advanced circuit design techniques to minimize power consumption while maintaining high-speed performance. The synchronous interface simplifies integration with modern processors and controllers.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess