EN
  • EN
  • DE

IDT71256L25DB

Part No IDT71256L25DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description CMOS STATIC RAM 256K (32K x 8-BIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184326-IDT71256L25DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71256L25DB CAD Model

Description

The IDT71256L25DB is a high-speed asynchronous static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and reliable data storage. With its asynchronous operation and high-speed performance, it is suitable for various embedded systems and high-performance computing applications.

Applications

  • Cache Memory: Used as cache memory in embedded systems and processors to improve data access speeds.
  • Data Buffering: Employed as a buffer for temporary data storage in various applications.
  • Real-Time Systems: Suitable for real-time applications where fast data access is critical.
  • High-Speed Computing: Utilized in high-performance computing systems for fast data storage and retrieval.
  • Communication Systems: Found in communication equipment for buffering data and ensuring reliable data transfer.

Features

  • High-Speed Access: Offers a fast access time of 25ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, simplifying system design and eliminating the need for complex clock synchronization.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other system components.

Benefits

  • Increased System Performance: High-speed access time improves overall system performance and responsiveness.
  • Simplified System Design: Asynchronous operation simplifies system design and reduces the need for complex interface circuitry.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

Additional Details

The IDT71256L25DB is typically available in a ceramic DIP package (DB). It operates over a standard commercial temperature range. The device requires a single 5V power supply. The memory array size is 32K x 8 bits. This SRAM provides a cost-effective solution for applications requiring high-speed and reliable data storage. Its asynchronous operation ensures ease of integration into various systems.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess