EN
  • EN
  • DE

SDP816-125PA

Part No SDP816-125PA
Manufacturer Sensirion AG
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE DIFF  /  Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 0.5 V ~ 4.5 V Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Sensirion AG
Series SDP800
Package Tray
Applications Board Mount
Pressure Type Differential
Operating Pressure ±0.018PSI (± 0.125kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±3%
Voltage - Supply 3V ~ 5.5V
Port Size Male - 0.2" (5.2mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Maximum Pressure 14.5PSI (100kPa)
Temperature Range - Operating -20°C ~ 85°C
Package / Case Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Other Names 1649-1075,1-101596-01
Standard Package 80
Win Source Part Number 1017806-SDP816-125PA
Ultra Librarian 3D Model Ultra Librarian SDP816-125PA CAD Model

Description

The Sensirion AG SDP816-125PA is a differential pressure sensor designed for board mount applications.

  • Output: Analog Voltage 0.5 V ~ 4.5 V
  • Accuracy: ±3%
  • Operating Pressure: ±0.018PSI (±0.125kPa)
  • Maximum Pressure: 14.5PSI (100kPa)
  • Port Size: Male - 0.2" (5.2mm) Tube, Dual
  • Port Style: Barbed
  • Voltage Supply: 3V ~ 5.5V
  • Temperature Range: -20°C to 85°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Package: Standard package of 80 per tray

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1157 $76.2314
4+ $31.2744 $125.0976
5+ $30.2971 $151.4855
7+ $29.3197 $205.2379
9+ $28.3424 $255.0816
12+ $25.4105 $304.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess