EN
  • EN
  • DE

IDT7130LA25PF

Part No IDT7130LA25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184350-IDT7130LA25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7130LA25PF CAD Model

Description

The IDT7130LA25PF is a high-speed 1K x 8 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It allows asynchronous and simultaneous access to a common memory location, making it suitable for inter-processor communication and data buffering applications. The 'LA' designation typically indicates low-power operation, while '25' signifies an access time of 25 nanoseconds. The 'PF' likely refers to the package type.

Applications

  • Inter-processor communication in multi-processor systems
  • Data buffering in high-speed data acquisition systems
  • Shared memory in embedded control applications
  • Image processing and video buffering
  • Network interface cards

Features

  • Dual-port operation: Allows simultaneous read and write access from two independent ports.
  • High-speed access time: 25ns access time facilitates fast data transfer.
  • 1K x 8 memory organization: Provides a total of 8,192 bits of storage.
  • Low power consumption: Reduces overall system power requirements.
  • Independent port control: Each port has its own address, data, and control signals.
  • Interrupt capability: Can generate interrupts to signal data availability or other events.

Benefits

  • Improved system throughput: Dual-port architecture eliminates contention and allows parallel data access.
  • Reduced latency: Fast access times minimize delays in data transfer.
  • Simplified inter-processor communication: Provides a convenient and efficient mechanism for sharing data between processors.
  • Enhanced system reliability: Robust design ensures stable and reliable operation.
  • Lower power consumption: Suitable for battery-powered applications and energy-sensitive systems.

Additional Details

The IDT7130LA25PF operates from a single 5V power supply and features TTL-compatible inputs and outputs. It comes in a variety of package options. Each port has its own address, data, and control signals, allowing for independent operation. The device also includes interrupt capabilities, enabling it to signal data availability or other important events to the connected processors. Specific electrical characteristics, such as operating temperature range, input voltage levels, and output voltage levels, can be found in the device datasheet. It is commonly used in applications requiring high-speed data transfer and inter-processor communication, such as networking equipment and industrial control systems. The dual-port nature significantly enhances system performance by allowing concurrent access to the memory array.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess