EN
  • EN
  • DE

IDT7130SA35PF

Part No IDT7130SA35PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184366-IDT7130SA35PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7130SA35PF CAD Model

Description

The IDT7130SA35PF is a high-speed, low-power synchronous static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device is organized as 1K x 8 bits, providing a total memory capacity of 8,192 bits. It operates at a fast access time of 35ns, making it suitable for applications requiring rapid data retrieval and storage.

Applications

      
  • High-speed cache memory
  •   
  • Buffer memory in data acquisition systems
  •   
  • Digital signal processing (DSP) systems
  •   
  • Networking equipment
  •   
  • Embedded systems requiring fast memory access

Features

      
  • High-speed access time: 35ns
  •   
  • Low power consumption
  •   
  • Synchronous operation
  •   
  • Organized as 1K x 8 bits
  •   
  • Single 5V power supply
  •   
  • TTL-compatible inputs and outputs
  •   
  • Available in a Plastic Flatpack (PF) package

Benefits

      
  • Improved system performance due to fast access time.
  •   
  • Reduced power consumption, leading to longer battery life in portable applications.
  •   
  • Simplified system design with synchronous operation.
  •   
  • Easy integration with TTL logic.
  •   
  • Compact footprint due to the PF package.

Additional Details

The IDT7130SA35PF is designed for applications where speed and low power consumption are critical. Its synchronous operation simplifies memory control, and its TTL-compatible inputs and outputs allow for easy interfacing with a wide range of digital systems. The device operates with a single 5V power supply, further simplifying system design. The 35ns access time ensures rapid data retrieval, making it ideal for high-performance applications. The Plastic Flatpack (PF) package provides a compact footprint, saving board space.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess