EN
  • EN
  • DE

IDT71321LA35JI

Part No IDT71321LA35JI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184375-IDT71321LA35JI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT71321LA35JI CAD Model

Description

The IDT71321LA35JI is a high-speed, low-power Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM features two independent ports that allow simultaneous access to any memory location, making it suitable for applications requiring concurrent data access and high-speed processing. The IDT71321 is designed to provide efficient and reliable memory storage for a wide range of systems.

Applications:

  • Shared memory in multiprocessor systems: Allows multiple processors to access the same memory space concurrently.
  • Data buffering in communication systems: Provides temporary storage for data being transmitted or received.
  • Image processing: Enables fast access to image data for real-time processing and analysis.
  • Digital signal processing (DSP): Supports high-speed data access for DSP algorithms.
  • Networking equipment: Used in routers, switches, and other network devices for packet buffering and forwarding.

Features:

  • Dual-port architecture: Allows simultaneous read and write operations from two independent ports.
  • High-speed access time: Offers fast access times, typically around 35ns, ensuring quick data retrieval and storage.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • On-chip arbitration logic: Simplifies memory management by resolving conflicts when both ports attempt to access the same memory location.
  • Byte-wide and word-wide access: Supports both byte-wide (8-bit) and word-wide (16-bit) data access.
  • Sleep mode: Reduces power consumption when the device is not actively being used.
  • TTL-compatible inputs and outputs: Enables easy interfacing with other TTL-based logic devices.

Benefits:

  • Increased system performance: Dual-port architecture allows concurrent data access, improving overall system throughput.
  • Simplified system design: On-chip arbitration logic reduces the complexity of memory management.
  • Reduced power consumption: Low-power design extends battery life and reduces energy costs.
  • Improved data integrity: On-chip arbitration prevents data corruption due to simultaneous access conflicts.
  • Versatile: Suitable for a wide range of applications requiring high-speed, dual-port memory.

Additional Details:

The IDT71321LA35JI is typically packaged in a ceramic or plastic J-leaded package (JI). The '35' in the part number indicates the access time of 35ns. Detailed specifications, including voltage requirements, operating temperature range, and timing diagrams, can be found in the device's datasheet. Proper decoupling capacitors should be used to ensure stable power supply. This SRAM is a robust and reliable solution for applications requiring high-speed, concurrent memory access and low power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess