The IDT71321SA35J is a high-speed 2K x 8 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This device provides asynchronous, simultaneous access to a common memory array from two independent ports. The integrated arbitration logic manages potential conflicts when both ports attempt to access the same memory location.
Applications
- Shared memory systems
- Multiprocessor systems
- Network buffer memory
- Industrial automation
- High-speed data acquisition
Features
- True Dual-Ported memory cells allow simultaneous access
- Fast access time: 35ns
- On-chip arbitration logic
- Independent port control
- Low operating power
- Interrupt flags for inter-processor communication
Benefits
- Enables efficient data sharing between processors
- Reduces system latency
- Simplifies system design
- Improves overall system performance
- Reduces power consumption
Additional Details
The IDT71321SA35J requires a single 5V power supply and offers independent control signals for each port, allowing for asynchronous read and write operations. The on-chip arbitration logic prevents data corruption when both ports attempt to access the same memory location. The interrupt flags provide a mechanism for signaling between processors.
Specific technical details include typical operating current of approximately 150mA and a standby current of under 30mA. Please consult the IDT datasheet for detailed timing diagrams, voltage levels, and other pertinent specifications.