EN
  • EN
  • DE

IDT71321SA45J

Part No IDT71321SA45J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184382-IDT71321SA45J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71321SA45J CAD Model

Description

The IDT71321SA45J is a high-speed 2K x 8 Dual-Port Static RAM (SRAM) from Integrated Device Technology (IDT). It's designed for applications needing concurrent, asynchronous access to memory. The 'SA' denotes synchronous access, and '45' signifies an access time of 45 nanoseconds. The 'J' likely indicates the package type and temperature range.

Applications

  • Shared memory in multiprocessor systems
  • High-speed data buffering
  • Image processing and video systems
  • Network switches and routers
  • Industrial control systems

Features

  • Dual-Port Architecture: Allows simultaneous and independent read/write access from two ports.
  • High-Speed Access Time: 45ns access time enables rapid data transfer.
  • 2K x 8 Memory Organization: Provides 16,384 bits of storage.
  • Synchronous Access: Operates with a clock signal for synchronized data transfers.
  • Low Power Consumption: Reduces power requirements.
  • TTL-Compatible Inputs/Outputs: Facilitates easy interfacing with other digital components.

Benefits

  • Increased System Performance: Parallel data access through dual ports improves overall system speed.
  • Simplified Multiprocessor Communication: Enables efficient data sharing between processors.
  • Reduced Latency: Fast access times minimize delays.
  • Enhanced Data Throughput: Supports high-speed data transfer rates.
  • Cost-Effective Memory Solution: Combines performance and affordability.

Additional Details

The IDT71321SA45J features independent control signals for each port, allowing for flexible memory access schemes. It is designed to operate from a single 5V power supply and features TTL-compatible inputs and outputs for easy integration with standard logic circuits. The device's synchronous operation ensures reliable data transfers in high-speed applications. The specific package type ('J') can vary, influencing its operating temperature range and mounting options. Datasheets provide detailed information on timing characteristics, power consumption, and environmental specifications. The dual-port nature eliminates memory contention and allows two independent processors to access the same memory space concurrently, maximizing system efficiency.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess